CSA - C22.2 NO. 75-17
Thermoplastic-Insulated Wires and Cables
| Organization: | CSA |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 95 |
scope:
This Standard specifies the requirements for 600 V single-conductor, thermoplastic-insula
a) In Canada, in accordance with CSA C22.1, Canadian Electrical Code (CE Code), Part I;
b) In Mexico, in accordance with NOM-001-SEDE, Standard for Electrical Installations; and
c) In the United States, in accordance with ANSI/NFPA 70, National Electrical Code (NEC).
Note: See Annex A for the complete list of wire types and voltage ratings covered by this Standard and the specific electrical codes for which they are intended.
This Standard also specifies the requirements for submersible-pump cables, with or without jackets (see Section 7). No type-letter designations are assigned to these cables.
In Mexico, the requirements for multiple-conductor thermoplastic-insula
In Canada and the United States, requirements for multiple-conductor thermoplastic-insula
Products for which this Standard provides requirements might have applications not described in the electrical codes listed in Clause 1.1.
Document History