CSA - C22.2 NO. 75-M1983

Thermoplastic Insulated Wires and Cables

inactive
Organization: CSA
Publication Date: 1 December 1983
Status: inactive
Page Count: 49
scope:

This Standard applies to single conductor thermoplastic insulated wires and cables of the sizes specified in Clause 4.1.4 that are intended for installation in accordance with the Rules of the Canadian Electrical Code, Part I, on systems having nominal voltagesof 600 V and less.

This Standard also applies to multiconductor thermoplastic insulated cables for down-well water pump application on systems having nominal voltages of 600 V and less, as covered in Clause 7

Document History

January 1, 2017
Thermoplastic-insulated wires and cables
This Standard specifies the requirements for 600 V single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...
January 1, 2017
Thermoplastic-Insulated Wires and Cables
This Standard specifies the requirements for 600 V single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...
January 1, 2017
Thermoplastic-Insulated Wires and Cables
This Standard specifies the requirements for 600 V single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...
January 1, 2014
Thermoplastic-Insulated Wires and Cables
This Standard specifies the requirements for 600 V, single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...
February 15, 2008
Thermoplastic-Insulated Wires and Cables
This Standard specifies the requirements for 600 V, single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) In Canada, in accordance with CSA C22.1, Canadian Electrical...
February 15, 2008
Thermoplastic-Insulated Wires and Cables
This Standard specifies the requirements for 600 V, single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) in Canada, in accordance with CSA C22.1, Canadian Electrical...
November 1, 2003
Thermoplastic Insulated Wires and Cables
This Standard specifies the requirements for 600 V, single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) in Canada, in accordance with CSA C22.1, Canadian Electrical...
November 1, 2003
Thermoplastic Insulated Wires and Cables
This Standard specifies the requirements for 600 V, single-conductor, thermoplastic-insulated wires and cables, for use as follows: a) in Canada, in accordance with CSA C22.1, Canadian Electrical...
December 1, 1983
Thermoplastic Insulated Wires and Cables
This Standard applies to single conductor thermoplastic insulated wires and cables of the sizes specified in Clause 4.1.4 that are intended for installation in accordance with the Rules of the...
December 1, 1983
Thermoplastic Insulated Wires and Cables
This Standard applies to single conductor thermoplastic insulated wires and cables of the sizes specified in Clause 4.1.4 that are intended for installation in accordance with the Rules of the...
C22.2 NO. 75-M1983
December 1, 1983
Thermoplastic Insulated Wires and Cables
This Standard applies to single conductor thermoplastic insulated wires and cables of the sizes specified in Clause 4.1.4 that are intended for installation in accordance with the Rules of the...

References

Advertisement