CENELEC - EN 61076-3

Connectors for electronic equipment - Product requirements - Part 3: Rectangular connectors - Sectional specification

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2008
Status: active
Page Count: 26
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 establishes uniform specifications and technical information for rectangular connectors. It should be used in conjunction with the generic specification IEC 61076-1:2006 for product requirements as the basis for preparation of consistent detail product specifications for rectangular connectors.

NOTE 1 The quality assessment requirements for connectors according to the IEC 61076 series are detailed in IEC 62197-1.

NOTE 2 A detail quality specification, future IEC 62197-3-1XX should be prepared, based on the blank detail quality specification for rectangular connectors, future IEC 62197-3-001, and should be used in conjunction with the detail product specification IEC 61076-3-1XX.

Document History

EN 61076-3
November 1, 2008
Connectors for electronic equipment - Product requirements - Part 3: Rectangular connectors - Sectional specification
This part of IEC 61076 establishes uniform specifications and technical information for rectangular connectors. It should be used in conjunction with the generic specification IEC 61076-1:2006 for...
January 1, 2000
Connectors for Use in d.c., Low Frequency Analogue and Digital High-Speed Data Applications - Part 3: Rectangular Connectors with Assessed Quality Sectional Specification
This part of IEC 61 076 establishes uniform specifications, type testing requirements and quality assessment procedures for a subfamily of rectangular connectors. It should be used in conjunction...

References

Advertisement