DIN - AD 2000-MERKBLATT W 6/2

Copper and wrought copper alloys

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2009
Status: inactive
Page Count: 20
ICS Code (Copper and copper alloys): 77.120.30
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt applies to sheets, strips, plates, seamless tubes and rods made of copper and wrought copper alloys for the construction of pressure vessels, piping and accessories operated at working temperatures and ambient temperatures within the temperature limits1).

The basic requirements for the materials and material manufacturers are covered by AD 2000-Merkblatt W 0.

1) For definition of wall temperature and working temperature, see clause 5 of AD 2000-Merkblatt B 0.

Document History

March 1, 2021
Copper and wrought copper alloys
A description is not available for this item.
December 1, 2020
Copper and wrought copper alloys
A description is not available for this item.
AD 2000-MERKBLATT W 6/2
March 1, 2009
Copper and wrought copper alloys
This AD 2000-Merkblatt applies to sheets, strips, plates, seamless tubes and rods made of copper and wrought copper alloys for the construction of pressure vessels, piping and accessories operated at...

References

Advertisement