CSA - CAN/CSA-G4-92
Steel Wire Rope for General Purpose and for Mine Hoisting and Mine Haulage
| Organization: | CSA |
| Publication Date: | 1 July 1992 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for round strand and flattened strand rope, and locked coil rope in bright and galvanized finish.
This Standard is not intended for use in the manufacture and purchase of aircraft cable, elevator rope, tiller rope, marlin-covered rope, marine or shipping ropes, bridge rope and strand, galvanized sash cord, zinc-coated strand, or galvanized guard rail cable.
The values stated in either inch/pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in square brackets and in separate tables (except for Tables 7, 9, 11, and 16, which do not contain measurement values). The values stated in each system of measurement are not exact equivalents. Each system must be used independently of the other.
Document History