CSA - G4-00

Steel Wire Rope for General Purpose and for Mine Hoisting and Mine Haulage

inactive
Organization: CSA
Publication Date: 1 November 2000
Status: inactive
Page Count: 68
scope:

Coverage

This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for round strand and flattened strand rope, locked coil rope, plastic impregnated and jacketed rope, and compacted strand rope in bright and galvanized finish.

Requirements

The Standard also includes requirements for in-service destructive testing of steel wire ropes for mine hoisting applications.

Exclusions

This Standard is not intended for use in the manufacture and purchase of aircraft cable, elevator rope, tiller rope, swaged rope, marlin-covered rope, marine or shipping ropes, bridge rope, and strand, galvanized sash cord, zinc-coated strand, or galvanized guard rail cable.

Units

The values stated in either SI units or inch/pound units are regarded as standard. Within the text, the inch/pound units are shown in parentheses and in separate tables (except for Tables 11 and 16, which do not contain measurement values). The values stated in each system of measurement are not exact equivalents; each system is to be used independently of the other.

Note: Combining values from the two systems may result in nonconformance with the specification.

Document History

January 1, 2015
Steel wire rope for general purpose and for mine hoisting and mine haulage
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for  a) round strand...
January 1, 2015
Steel wire rope for general purpose and for mine hoisting and mine haulage
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for a) round strand and...
November 1, 2009
Steel wire rope for general purpose and for mine hoisting and mine haulage
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for (a) round strand...
January 1, 2009
Steel wire rope for general purpose and for mine hoisting and mine haulage
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for (a) round strand...
November 1, 2000
Steel Wire Rope for General Purpose and for Mine Hoisting and Mine Haulage
Coverage This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for round...
G4-00
November 1, 2000
Steel Wire Rope for General Purpose and for Mine Hoisting and Mine Haulage
Coverage This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for round...
July 1, 1992
Steel Wire Rope for General Purpose and for Mine Hoisting and Mine Haulage
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for round strand and...

References

Advertisement