CSA - G4-15
Steel wire rope for general purpose and for mine hoisting and mine haulage
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 74 |
scope:
This Standard covers mine hoisting, mine haulage, and ski-lift ropes, and ropes for general applications. It includes requirements for raw materials and construction features for
a) round strand and flattened strand rope;
b) locked coil rope;
c) plastic impregnated and jacketed rope; and
d) compacted strand rope in bright and galvanized finish.
Note: Although Tables specifying physical properties for a number of the more common classifications of wire rope are provided in this Standard, this Standard is not limited to those specified and may be used to evaluate nontypical wire rope constructions within the wire rope grades specified in Clause 4.1.3.1.
The Standard also includes requirements for in-service destructive testing of steel wire ropes for mine hoisting applications.
This Standard is not intended for use in the manufacture and purchase of
a) aircraft cable;
b) elevator rope;
c) tiller rope;
d) swaged rope;
e) marlin-covered rope;
f) marine or shipping ropes;
g) bridge rope, and strand;
h) galvanized sash cord;
i) zinc-coated strand; or
j) galvanized guard rail cable.
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History