API STD 682

Pumps—Shaft Sealing Systems for Centrifugal and Rotary Pumps

active, Most Current
Buy Now
Organization: API
Publication Date: 1 May 2014
Status: active
Page Count: 268
scope:

This standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas, and chemical industries. See A.1.1 and A.1.2. It is the responsibility of the purchaser or seal vendor to ensure that the selected seal and auxiliaries are suitable for the intended service condition. It is applicable mainly for hazardous, flammable, and/or toxic services where a greater degree of reliability is required for the improvement of equipment availability and the reduction of both emissions to the atmosphere and life-cycle sealing costs. It covers seals for pump shaft diameters from 20 mm (0.75 in.) to 110 mm (4.3 in.).

This standard is also applicable to seal spare parts and can be referred to for the upgrading of existing equipment. A classification system for the seal configurations covered by this standard into categories, types, arrangements, and orientations is provided.

This standard is referenced normatively in API 610. It is applicable to both new and retrofitted pumps and to pumps other than API 610 pumps (e.g. ASME B73.1, ASME B73.2, and API 676 pumps).

This standard might also be referenced by other machinery standards such as other pumps, compressors, and agitators. Users are cautioned that this standard is not specifically written to address all of the potential applications that a purchaser may specify. This is especially true for the size envelope specified for API 682 seals. The purchaser and seal vendor shall mutually agree on the features taken from this standard and used in the application.

Document History

May 1, 2014
Pumps—Shaft Sealing Systems for Centrifugal and Rotary Pumps
This standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas, and chemical industries. See A.1.1 and A.1.2....
API STD 682
May 1, 2014
Pumps—Shaft Sealing Systems for Centrifugal and Rotary Pumps
This standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas, and chemical industries. See A.1.1 and A.1.2....
November 10, 2006
Pumps Shaft Sealing Systems for Centrifugal and Rotary Pumps
This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries.  It is...
September 1, 2004
Pumps - Shaft Sealing Systems for Centrifugal and Rotary Pumps
This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is...
September 1, 2004
Pumps Shaft Sealing Systems for Centrifugal and Rotary Pumps
This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is...
July 1, 2002
Pumps - Shaft Sealing Systems for Centrifugal and Rotary Pumps
General This Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in petroleum, natural gas, and chemical industries. It has been...
October 1, 1994
Shaft Sealing Systems for Centrifugal and Rotary Pumps
1.1 Scope 1.1.1 This standard covers the minimum requirements for sealing systems for centrifugal and rotary pumps with seal sizes from 30 millimeters to 120 millimeters (1.5 to 4.5 inches). It is...

References

Advertisement