ASTM International - ASTM B467-14
Standard Specification for Welded Copper-Nickel Pipe
| Organization: | ASTM International |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Copper products): | 77.150.30 |
significance And Use:
18.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, and observed value or a calculated value shall be rounded as... View More
scope:
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:2
| Copper Alloy UNS No. 2 | Type of Metal |
| C70600 | 90-10 copper-nickel |
| C70620 | 90-10 copper-nickel |
| (Modified for Welding) | |
| C71500 | 70-30 copper-nickel |
| C71520 | 70-30 copper-nickel |
| (Modified for Welding) |
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers welded copper-nickel alloy pipes produced from Copper Alloy UNS Nos. C70600 and C71500 for general engineering applications. Pipes may be produced in any one of the... View More
Document History