ASTM International - ASTM B467-88(2003)
Standard Specification for Welded Copper-Nickel Pipe
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:
| Copper AlloyUNS No. | Previously UsedDesignation | Nominal Composition, % | |
| Copper | Nickel | ||
| C70600 | 706 | 90 | 10 |
| C71500 | 715 | 70 | 30 |
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers welded copper-nickel alloy pipes produced from Copper Alloy UNS Nos. C70600 and C71500 for general engineering applications. Pipes may be produced in any one of the... View More
Document History