ASTM International - ASTM B467-14

Standard Specification for Welded Copper-Nickel Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
significance And Use:

18.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, and observed value or a calculated value shall be rounded as... View More

scope:

1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:2

Copper Alloy
UNS No.

2

Type of Metal
   
C70600 90-10 copper-nickel
C70620 90-10 copper-nickel
  (Modified for Welding)
C71500 70-30 copper-nickel
C71520 70-30 copper-nickel
  (Modified for Welding)

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers welded copper-nickel alloy pipes produced from Copper Alloy UNS Nos. C70600 and C71500 for general engineering applications. Pipes may be produced in any one of the... View More

Document History

May 1, 2022
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:2 Copper Alloy UNS No.2 Type of Metal...
ASTM B467-14
April 1, 2014
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:2 Copper Alloy UNS No.2 Type of Metal  ...
October 1, 2009
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered: Copper Alloy UNS No. Type of Metal...
October 1, 2003
Standard Specification for Welded Copper-Nickel Pipe
This specification covers welded copper-nickel alloy pipes produced from Copper Alloy UNS Nos. C70600 and C71500 for general engineering applications. Pipes may be produced in any one of the...
January 1, 1997
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification covers welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered: Copper Alloy Previously Used Nominal Composition, % UNS No. 2...
Advertisement