ASTM International - ASTM B467-88(1997)

Standard Specification for Welded Copper-Nickel Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:

Copper Alloy Previously Used Nominal Composition, % UNS No. 2 Designation Copper Nickel C70600 706 90 10 C71500 715 70 30

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

May 1, 2022
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:2 Copper Alloy UNS No.2 Type of Metal...
April 1, 2014
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered:2 Copper Alloy UNS No.2 Type of Metal  ...
October 1, 2009
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification establishes the requirements for welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered: Copper Alloy UNS No. Type of Metal...
October 1, 2003
Standard Specification for Welded Copper-Nickel Pipe
This specification covers welded copper-nickel alloy pipes produced from Copper Alloy UNS Nos. C70600 and C71500 for general engineering applications. Pipes may be produced in any one of the...
ASTM B467-88(1997)
January 1, 1997
Standard Specification for Welded Copper-Nickel Pipe
1.1 This specification covers welded copper-nickel alloy pipe for general engineering purposes. The following alloys are covered: Copper Alloy Previously Used Nominal Composition, % UNS No. 2...
Advertisement