ISO 1872

Polyethylene thermoplastic materials - Designation

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 1972
Status: inactive
Page Count: 8
ICS Code (Thermoplastic materials): 83.080.20
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the method to be used for the identification of polyethylene materials in such a manner that manufacturer and purchaser can agree on the substantial similarity of different commercial lots or shipments. Materials are characterized by a classification system based on basic polymer parameters and recommended end uses.

Although major end use(s) are indicated, this is not intended to be restrictive, nor does it imply a guarantee of suitability under particular processing and use conditions.

This International Standard does not provide engineering data, not for special modifications which may be necessary in certain applications; such modifications and the relevant test methods shall be agreed between purchaser and supplier.

Document History

ISO 1872
July 1, 1972
Polyethylene thermoplastic materials - Designation
SCOPE AND FIELD OF APPLICATION This International Standard specifies the method to be used for the identification of polyethylene materials in such a manner that manufacturer and purchaser can agree...

References

Advertisement