ISO 789-6
Agricultural Tractors - Test Procedures - Part 6: Centre of Gravity AMENDMENT 1
| Organization: | ISO |
| Publication Date: | 15 June 1996 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
Foreword
IS0 (the International Organization for eration of national standards bodies preparing International Standards is technical committees. Each membe Standardization) is a worldwide fed- IS0 member bodies). The work of normally carried out through IS0 body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. IS0 collaborates closely with the International Electrotechnical Commission (I EC) on all matters of electrotechnical standardization.
Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.
Amendment 1 to (nternational Standard IS0 789-6:1982 was prepared by Technical Committee ISO/TC 23, Tractors and machinery for agriculture and forestry, Subcommittee SC 2, Common tests.
Document History