CSA - C22.2 NO. 179-09
Airport series lighting cables
| Organization: | CSA |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This Standard applies to airport series lighting cables (Type ASLC) intended for use above and below ground in dry or wet locations in accordance with the Rules of the Canadian Electrical Code, Part I, at a nominal voltage of 5000 V and a maximum temperature rating of 90 °C.
This Standard does not apply to cables with connectors moulded to them, including the primary leads used on transformers. These cables are covered under CSA C22.2 No. 180.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History