CSA - C22.2 NO. 179-00
Airport Series Lighting Cables
| Organization: | CSA |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This Standard applies to airport series lighting cables (Type ASLC) intended for use above and below ground in dry or wet locations in accordance with the Rules of the Canadian Electrical Code, Part I, at a nominal voltage of 5000 V and a maximum temperature rating of 90°C.
Note: This Standard does not apply to cables with connectors moulded to them including the primary leads used on transformers; these are covered under CSA Standard C22.2 No. 180. Cables incorporating moulded connectors including primary leads on transformers, certified as ASLC, must comply with the latest requirements of CSA Standard C22.2 No. 180.
Document History