ISO 8820-9

Road vehicles - Fuse-links - Part 9: Fuse-links with shortened tabs (Type K)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2014
Status: active
Page Count: 18
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies fuse-links with shortened tabs (Type K) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions.

This part of ISO 8820 is applicable to fuse-links with a rated voltage of 58 V, a current rating of 30 A, and a breaking capacity 1 000 A intended for use in road vehicles.

This part of ISO 8820 is intended to be used in conjunction with ISO 880-1 and ISO 8820-2. The numbering of clauses in this part of ISO 8820 corresponds to that of ISO 8820-1. This part of ISO 8820 includes additional or modified requirements that are intended to be applied in addition to those given in ISO 8820-1.

Document History

ISO 8820-9
May 1, 2014
Road vehicles - Fuse-links - Part 9: Fuse-links with shortened tabs (Type K)
This part of ISO 8820 specifies fuse-links with shortened tabs (Type K) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance...

References

Advertisement