CEI EN 62047-18

Semiconductor devices - Micro-electromechanical devices Part 18: Bend testing methods of thin film materials

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2014
Status: active
Page Count: 20
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62047 specifies the method for bend testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 μm and 10 μm. Thin films are used as main structural materials for Micro-electromechanical Systems (abbreviated as MEMS in this document) and micromachines.

The main structural materials for MEMS, micromachines, etc., have special features, such as a few micron meter size, material fabrication by deposition, photolithography, and/ or nonmechanical machining test piece. This International Standard specifies the bend testing and test piece shape for micro-sized smooth cantilever type test pieces, which enables a guarantee of accuracy corresponding to the special features.

Document History

CEI EN 62047-18
April 1, 2014
Semiconductor devices - Micro-electromechanical devices Part 18: Bend testing methods of thin film materials
This part of IEC 62047 specifies the method for bend testing of thin film materials with a length and width under 1 mm and a thickness in the range between 0,1 μm and 10 μm. Thin films are used as...

References

Advertisement