FORD WSS-M22P7-A1
CABLE, PRIMARY LOW TENSION, THIN WALL, 85°C *** TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 June 2014 |
| Status: | active |
| Page Count: | 15 |
scope:
The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different temperature ratings and different conductor types i.e. plain copper, tinned copper, nickel plated copper, copper clad steel and copper alloy.
Document History
FORD WSS-M22P7-A1
June 11, 2014
CABLE, PRIMARY LOW TENSION, THIN WALL, 85°C *** TO BE USED WITH FORD WSS-M99P1111-A***
The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different temperature...
November 18, 1999
CABLE, PRIMARY LOW TENSION, THIN WALL, 85 DEGREES C
1. SCOPE The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different...
April 2, 1997
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
A description is not available for this item.
March 12, 1997
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
A description is not available for this item.