FORD - WSS-M22P7-A1
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
inactive
| Organization: | FORD |
| Publication Date: | 2 April 1997 |
| Status: | inactive |
| Page Count: | 10 |
Document History
June 11, 2014
CABLE, PRIMARY LOW TENSION, THIN WALL, 85°C *** TO BE USED WITH FORD WSS-M99P1111-A***
The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different temperature...
November 18, 1999
CABLE, PRIMARY LOW TENSION, THIN WALL, 85 DEGREES C
1. SCOPE The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different...
WSS-M22P7-A1
April 2, 1997
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
A description is not available for this item.
March 12, 1997
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
A description is not available for this item.