FORD WSS-M22P7-A1

CABLE, PRIMARY LOW TENSION, THIN WALL, 85 DEGREES C

inactive
Buy Now
Organization: FORD
Publication Date: 18 November 1999
Status: inactive
Page Count: 15
scope:

1. SCOPE

The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different temperature ratings and different conductor types i. e. plain copper, tinned copper, nickel plated copper, copper clad steel and copper alloy.

Document History

June 11, 2014
CABLE, PRIMARY LOW TENSION, THIN WALL, 85°C *** TO BE USED WITH FORD WSS-M99P1111-A***
The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different temperature...
FORD WSS-M22P7-A1
November 18, 1999
CABLE, PRIMARY LOW TENSION, THIN WALL, 85 DEGREES C
1. SCOPE The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722. This specification includes different...
April 2, 1997
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
A description is not available for this item.
March 12, 1997
CABLE, PRIMARY LOW TENSION, 0.25 MM WALL, 85 C
A description is not available for this item.

References

Advertisement