DLA - SMD-5962-89499 REV E
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLT, SYNCHRO TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 9 February 1994 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Accuracy Device type Generic number Circuit function (±1.0 LSB) 01 SDC14560III1-607 11.8 V, 400 Hz, S/D converter 2.0 minutes 02 SDC14560III1-608 11.8 V, 400 Hz, S/D converter 1.0 minute 03 SDC14560III1-605 11.8 V, 400 Hz, 80 Hz bandwidth 2.0 minutes S/D converter 04 HSD1066-341H/2 11.8 V, 400 Hz, S/D converter 2.0 minutes 05 HSD1066-341V/2 11.8 V, 400 Hz, S/D converter 1.0 minute 06 HSD1066-C778H/2 11.8 V, 400 Hz, 80 Hz bandwidth 2.0 minutes S/D converter
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) . . . . . . . . . . . . . +18 V dc Negative supply voltage (VEE) . . . . . . . . . . . . . −18 V dc Logic supply voltage (VDD) . . . . . . . . . . . . . . +7.0 V dc Reference input voltage . . . . . . . . . . . . . . . . 130 V rms Digital input voltage range . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Power dissipation (PD), TC = +125°C . . . . . . . . . 720 mW Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Maximum junction temperature (TJmax) . . . . . . . . . +130°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . . 8.0°C/W Thermal resistance, junction-to-ambient (θJA) . . . . 20°C/W
Positive supply voltage range (VCC) . . . . . . . . . . +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE) . . . . . . . . . . −14.25 V dc to −15.75 V dc Logic supply voltage range (VDD) . . . . . . . . . . . +4.5 V dc to +5.5 V dc Case operating temperature range (TC) . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History