DLA - SMD-5962-89499 REV H
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLT, SYNCHRO TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 24 June 1997 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing documents product assurance class H and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class H marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Accuracy Device type Generic number Circuit function (±1.0 LSB) 01 SDC14560-114 11.8 V, 400 Hz, S/D converter 2.0 minutes 02 SDC14560-115 11.8 V, 400 Hz, S/D converter 1.0 minute 03 SDC14560-605 11.8 V, 400 Hz, 80 Hz bandwidth, 2.0 minutes S/D converter 04 HSD1066-341H/2 11.8 V, 400 Hz, S/D converter 2.0 minutes 05 HSD1066-341V/2 11.8 V, 400 Hz, S/D converter 1.0 minute 06 HSD1066-C778H/2 11.8 V, 400 Hz, 80 Hz bandwidth, 2.0 minutes S/D converter 07 SDC14560-112 11.8V, 400 Hz, S/D converter 4.0 minutes 08 SDC14560-111 11.8V, 400 Hz, S/D converter 6.0 minutes
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y 1/ See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-PRF-38534.
Positive supply voltage (VCC) ....................
Positive supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History