DIN EN ISO 11508

Soil quality - Determination of particle density (ISO 11508:1998)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: inactive
Page Count: 11
ICS Code (Physical properties of soils): 13.080.20
scope:

This International Standard describes two methods for the determination of particle density of soils calculated from the mass and the volume of soil particles.

The first method (4.1) is applicable to fine soil (< 2 mm diameter) and the second method (4.2) is applicable to both porous and nonporous gravel and stones (> 2 mm diameter).

The particle density may be used for the calculation of the proportion of solids and of the porosity of soil layers in combination with the procedure given in ISO 11272.

Document History

April 1, 2018
Soil quality - Determination of particle density (ISO 11508:2017)
This document specifies two methods for the determination of particle density of soils calculated from the mass and the volume of soil particles. The first method (4.1) is applicable to fine soil...
August 1, 2016
Soil quality - Determination of particle density (ISO/DIS 11508:2016); German and English version prEN ISO 11508:2016
A description is not available for this item.
DIN EN ISO 11508
July 1, 2014
Soil quality - Determination of particle density (ISO 11508:1998)
This International Standard describes two methods for the determination of particle density of soils calculated from the mass and the volume of soil particles. The first method (4.1) is applicable...

References

Advertisement