CSA/AM - ANSI Z21.10.1
GAS WATER HEATERS VOLUME I STORAGE WATER HEATERS WITH INPUT RATINGS OF 75,000 BTU PER HOUR OR LESS TWENTY-FOURTH EDITION; ADDENDA Z21.10.1A - 1991, ADDENDA Z21.10.1B - 1992
| Organization: | CSA/AM |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 139 |
scope:
PREFACE
The standards set forth herein apply to the Twenty-Fourth edition of the Standard for Gas Water Heater, Volume I, Storage Water Heaters With Input Ratings of 75,000 Btu Per Hour or Less, ANSI Z21.10.1-1990, and Addenda thereto, Z21.10.1a-1991, and supersede corresponding standards therein. Following their preparation by the supervising subcommittee, they were accepted by Accredited Standards Committee Z21 and subsequently approved as American National Standard by the American National Standards Institute, Inc.
NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.
Document History