CSA/AM - ANSI Z21.10.1
Gas Water Heaters Volume I Storage Water Heaters with Input Ratings of 75,000 BTU per Hour or Less Twenty-Fifth Edition
| Organization: | CSA/AM |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 133 |
scope:
PREFACE
This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of storage gas water heaters with input ratings of 75,000 Btu per hour (21 980 W) or less. It is the result of years of experience in the utilization of gas, supplemented by extensive research.
Nothing in this standard is to be considered in any way as indicating a measure of quality beyond compliance with the provisions it contains. It is designed to allow compliance of storage gas water heaters, the construction and performance of which may exceed the various provisions specified herein. In its preparation, full recognition has been given to possibilities of improvement through ingenuity of design. As progress takes place, revisions may become necessary. When they are believed desirable, recommendations should be forwarded to the Chairman of Accredited Standards Committee Z21, 8501 East Pleasant Valley Road, Cleveland, Ohio 44131.
Safe and satisfactory operation of a storage gas water heater depends to a great extent upon its proper installation, and it should be installed in accordance with the National Furl Gas Code, ANSI Z223.1; manufacturer's installation instructions and local municipal codes.
Users of this American National Standard are advised that the devices/products/act
Document History