CSA/AM - ANSI Z21.10.1
GAS WATER HEATERS VOLUME I AUTOMATIC STORAGE WATER HEATERS WITH INPUTS OF 75,000 BTU PER HOUR OR LESS; ADDENDA Z21.10.1A - 1985, ADDENDA Z21.10.1B - 1986
| Organization: | CSA/AM |
| Publication Date: | 1 January 1984 |
| Status: | inactive |
| Page Count: | 112 |
scope:
PREFACE
The standards set forth herein apply to the twenty-second edition of the Standard for Gas Water Heaters, Volume I, Automatic Storage Water Heaters With Inputs of 75,000 Btu Per Hour or Less, ANSI Z21.10.1-1984, and Addenda thereto, Z21.10.1a-1982, and supersede corresponding standards therein. With this addenda, the standard has been retitled American National Standard for Gas Water Heater, Volume I. Storage Water Heaters with Input Ratings of 75,000 Btu Per Hour or Less. Following their preparation by the supervising subcommittee, they were accepted by Accredited Standards Committee Z21 and subsequently approved as American National Standard by the American National Standards Institure, Inc.
NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.
Document History