DLA - SMD-5962-87749 REV C

MICROCIRCUIT, DIGITAL, ECL, TWO MODULUS PRESCALER, DIVIDE BY 10 AND 11, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 May 2006
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 8, 2019
MICROCIRCUIT, DIGITAL, ECL, TWO-MODULUS PRESCALER, DIVIDE BY 10 AND 11,MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-87749 REV C
May 18, 2006
MICROCIRCUIT, DIGITAL, ECL, TWO MODULUS PRESCALER, DIVIDE BY 10 AND 11, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 1993
MICROCIRCUIT, DIGITAL, ECL, TWO MODULUS PRESCALER, DIVIDE BY 10 AND 11, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
November 2, 1992
MICROCIRCUIT, DIGITAL, ECL, TWO MODULUS PRESCALER, DIVIDE BY 10 AND 11, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1992
MICROCIRCUIT, DIGITAL, ECL, TWO MODULUS PRESCALER, DIVIDE BY 10 AND 11, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement