ISO 4950-2
High yield strength flat steel products — Part 2: Products supplied in the normalized or controlled rolled condition AMENDMENT 1
| Organization: | ISO |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This part of IS0 4950 specifies the chemical composition and the mechanical properties of high yield strength flat steel products supplied in the normalized or/equivalent condition. For the method of manufacture, acceptance conditions and marking of these products, see IS0 4950-1.
It applies to hot-rolled plates, wide strip in coils of width greater than or equal to 600 mm, and wide flats in the thickness range 3 mm to 150 mm, in steels supplied after normalizing or controlled rolling, having a minimum specified yield strength of 355 N/mm2 to 460 N/mm2 for thicknesses up to and including 16 mm.
This part of IS0 4950 does not apply to products covered by other standards, such as
- flat products from continuous mills (see IS0 4996),
- flat products for subsequent forming operations (see IS0 5951),
- plates for pressure vessels (see IS0 9328-4).
Document History