CENELEC - EN 60793-2-50
Optical fibres Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
inactive
| Organization: | CENELEC |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
March 1, 2019
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B-652, B-653, B-654, B-655, B-656 and B-657. A map illustrating the connection of IEC designations to ITU-T designations is shown in...
February 1, 2016
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
July 1, 2013
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
November 1, 2008
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
A description is not available for this item.
June 1, 2004
Optical fibres Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
A description is not available for this item.
EN 60793-2-50
April 1, 2002
Optical fibres Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
A description is not available for this item.