CENELEC - EN 60793-2-50
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
| Organization: | CENELEC |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.
Three types of requirements apply to these fibres:
- general requirements, as defined in IEC 60793-2;
- specific requirements common to the class B single-mode fibres covered in this standard and which are given in Clause 3;
- particular requirements applicable to individual fibre categories or specific applications, which are defined in Annexes A to G.
For some fibre categories (shown in the relevant family specifications), there are subcategories that are distinguished on the basis of difference in transmission attribute specifications. The designations for these sub-categories are documented in the individual family specifications.
Document History