CENELEC - EN 60793-2-50

Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres

inactive
Organization: CENELEC
Publication Date: 1 February 2016
Status: inactive
Page Count: 44
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.

Three types of requirements apply to these fibres:

- general requirements, as defined in IEC 60793-2;

- specific requirements common to the class B single-mode fibres covered in this standard and which are given in Clause 5;

- particular requirements applicable to individual fibre categories or specific applications, which are defined in Annexes A to G.

For some fibre categories (shown in the relevant family specifications), there are subcategories that are distinguished on the basis of difference in transmission attribute specifications. The designations for these sub-categories are documented in the individual family specifications.

Document History

March 1, 2019
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B-652, B-653, B-654, B-655, B-656 and B-657. A map illustrating the connection of IEC designations to ITU-T designations is shown in...
EN 60793-2-50
February 1, 2016
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
July 1, 2013
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B1.1, B1.2, B1.3, B2, B4, B5 and B6. A map illustrating the connection of IEC designations to ITU-T designations is shown in Annex I....
November 1, 2008
Optical fibres - Part 2-50: Product specifications - Sectional specification for class B single-mode fibres
A description is not available for this item.
June 1, 2004
Optical fibres Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
A description is not available for this item.
April 1, 2002
Optical fibres Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
A description is not available for this item.

References

Advertisement