DLA - SMD-5962-95536 REV B

MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 June 1997
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LM7171 High speed, high output current, voltage feedback amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line X See figure 1 10 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (+VS to −VS) .............................. 36 V Differential input voltage ............................... ±10 V 2/ Output short circuit to ground ........................... Continuous 3/ Storage temperature range ................................ −65°C to +150°C Power dissipation (PD) ................................... 730 mW Lead temperature (soldering, 10 seconds) ................. +260°C Junction temperature (TJ) ................................ +150°C Thermal resistance, junction-to-case (ΘJC): Cases H and X .......................................... 21°C/W Case P .................................................. 17°C/W Thermal resistance, junction-to-ambient (ΘJA): Cases H and X .......................................... 200°C/W still air 120°C/W 500 LFPM Case P .................................................. 127°C/W still air 68°C/W 500 LFPM

Supply voltage .......................................... 5.5 V to 36 V Ambient operating temperature range (TA) ................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 27, 2021
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
December 14, 2015
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 10, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK, AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 26, 2003
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
August 18, 2000
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 15, 2000
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 22, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 25, 1997
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95536 REV B
June 13, 1997
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 19, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 29, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
This drawing documents two Product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement