DLA - SMD-5962-95536 REV D
MICROCIRCUIT, LINEAR, HIGH SPEED, HIGH OUTPUT CURRENT, VOLTAGE FEEDBACK AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 September 1998 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic Number Circuit function 01 LM7171 High speed, high output current, voltage feedback amplifier
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style H GDFP1-F10 or CDFP2-F10 10 Flat pack P GDIP1-T8 or CDIP2-T8 8 Dual-in-line X See figure 1 10 Flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage (+VS to −VS) 36 V Differential input voltage ± V 2/ Output short circuit to ground Continuous 3/ Storage temperature range −65°C to 150°C Power dissipation (PD) 730 mW Lead temperature (soldering, 10 seconds) +260°C Junction temperature (TJ) +150°C Thermal resistance, junction-to-case (θJC): Cases H and X 5°C/W Case P 3°C/W Thermal resistance, junction-to-ambient (θJA): Cases H and X 182°C/W still air 105°C/W 500 LFPM Case P 106°C/W still air 53°C/W 500 LFPM
Supply voltage 5.5 V to 36 V Ambient operating temperature range (TA) −55° to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History