DLA - SMD-5962-92253 REV C

MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION

inactive
Organization: DLA
Publication Date: 19 October 2005
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 23, 2018
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 10, 2006
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-92253 REV C
October 19, 2005
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 22, 1999
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
A description is not available for this item.
December 21, 1992
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement