DLA - SMD-5962-92253

MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION

inactive
Organization: DLA
Publication Date: 21 December 1992
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-M-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-M-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MN6450T Sampling A/D converter, 16-bit resolution

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 32 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, add C are considered acceptable and interchangeable without preference.

Positive supply voltage range (VCC) - - - - - - - - - - 0.V dc +16.5 V dc Negative supply voltage range (VEE) - - - - - - - - - - 0 V dc to −16.5 V dc Logic supply voltage range (VDD) - - - - - - - - - - - −0.3 V dc to +6 V dc Analog input channels - - - - - - - - - - - - - - - - - ±16.5 V dc Digital input range - - - - - - - - - - - - - - - - - - −0.3 V dc to +6 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - 740 mW Thermal resistance junction to case (ΘJC) - - - - - - - 5°C/W Thermal resistance, junction to ambient (ΘJA) - - - - - 28°C/W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - −65°C to 150°C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (VCC) - - - - - - - - - - - +11.4 V dc to +16.5 V dc Negative supply voltage range (VEE) - - - - - - - - - - - −11.4 V dc to −16.5 V dc Logic supply voltage range (VDD) - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 23, 2018
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 10, 2006
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 19, 2005
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 22, 1999
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
A description is not available for this item.
SMD-5962-92253
December 21, 1992
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement