DLA - SMD-5962-97535 REV B

MICROCIRCUIT, LINEAR, LOW POWER, PRECISION, BIFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 April 2003
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 14, 2017
MICROCIRCUIT, LINEAR, LOW POWER, PRECISION. BiFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 9, 2011
MICROCIRCUIT, LINEAR, LOW POWER, PRECISION. BiFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-97535 REV B
April 29, 2003
MICROCIRCUIT, LINEAR, LOW POWER, PRECISION, BIFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 15, 2003
MICROCIRCUIT, LINEAR, LOW POWER, PRECISION, BIFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 30, 1997
MICROCIRCUIT, LINEAR, LOW POWER, PRECISION, BIFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement