DLA - SMD-5962-88658 REV A

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 20 November 1991
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD578SD A/D converter, 12 bit, high speed 02 AD578TD A/D converter, 12 bit, high speed 03 AD578ZSD A/D converter, 12 bit, high speed 04 AD578ZTD A/D converter, 12 bit, high speed

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (32-lead, 1.640" × .605" × .280"), dual-in-line package

Supply voltages (±VCC) - - - - - - - - - - - - - - - - - - - - - - - - ±18 V dc Logic supply voltage (+VDD) - - - - - - - - - - - - - - - - - - - - - +7 V dc Analog inputs (pins 27 and 28) - - - - - - - - - - - - - - - - - - - - ±25 V dc Digital inputs - - - - - - - - - - - - - - - - - - - - - - - - - - - - +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - +300°C Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - - - - - - - - - - - - 8°C/W Junction-to-ambient (ΘJA) - - - - - - - - - - - - - - - - - - - - - 25°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (±VCC): Device types 01 and 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - ±13.5 V dc to ±16.5 V dc Device types 03 and 04 - - - - - - - - - - - - - - - - - - - - - - - - - - - ±11.4 V dc to ±12.6 V dc Logic supply voltage range (+VDD) - - - - - - - - - - - - - - - - - - - - - - +4.75 V dc +5.25 V dc Ambient operating temperature range (TA) - - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

June 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 29, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
March 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-88658 REV A
November 20, 1991
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 31, 1989
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
Advertisement