DLA - SMD-5962-88658 REV C
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 29 October 2002 |
| Status: | inactive |
| Page Count: | 14 |
Document History
June 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-88658 REV C
October 29, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
March 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
November 20, 1991
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
July 31, 1989
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.