DLA - SMD-5962-88658

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 31 July 1989
Status: inactive
Page Count: 14

Document History

June 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 29, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
March 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
November 20, 1991
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-88658
July 31, 1989
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
Advertisement