DLA - DESC-DWG-87011

RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010

inactive
Organization: DLA
Publication Date: 29 June 1987
Status: inactive
Page Count: 4

Document History

May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
December 12, 2002
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
A description is not available for this item.
August 11, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
December 10, 1991
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
This drawing describes the requirements for a zerohm chip resistor. The PIN number shall be as shown in the following example:
DESC-DWG-87011
June 29, 1987
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
A description is not available for this item.

References

Advertisement