DLA - DESC-DWG-87011 REV B

RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010

inactive
Organization: DLA
Publication Date: 10 December 1991
Status: inactive
Page Count: 5
scope:

This drawing describes the requirements for a zerohm chip resistor.

The PIN number shall be as shown in the following example:

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also for use in surface mounting applications.

Document History

May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
December 12, 2002
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
A description is not available for this item.
August 11, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
DESC-DWG-87011 REV B
December 10, 1991
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
This drawing describes the requirements for a zerohm chip resistor. The PIN number shall be as shown in the following example:
June 29, 1987
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
A description is not available for this item.

References

Advertisement