DLA - DSCC-DWG-87011 REV C
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
inactive
| Organization: | DLA |
| Publication Date: | 11 August 1999 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This drawing describes the requirements for a zero ohm chip resistor with wrap-around terminals, style 1010.
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the... View More
Document History
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
December 12, 2002
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
A description is not available for this item.
DSCC-DWG-87011 REV C
August 11, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
December 10, 1991
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
This drawing describes the requirements for a zerohm chip resistor.
The PIN number shall be as shown in the following example:
June 29, 1987
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, STYLE 1010
A description is not available for this item.