GMNA - GM123M
Automotive Steel Tubing for Fluid Handling
| Organization: | GMNA |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1 SCOPE.
These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These requirements are applicable to the product coming out of the tube mills and the coating application lines, which are sometimes separate facilities. This tubing is used in the produc-tion of customized parts and assemblies. It is recommended that those parts and assemblies be validated for corrosion performance, conductivity and continuity, strength, appearance, and other critical properties unique to the particular application.
Document History