GMNA - GM123M
Automotive and Refrigeration Steel Tubing
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 9 |
Document History
November 1, 2015
Automotive Steel Tubing For Fluid Handling
These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These requirements...
June 1, 2006
Automotive Steel Tubing For Fluid Handling
These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These requirements...
February 1, 2003
Automotive Steel Tubing For Fluid Handling
1 Scope These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These...
February 1, 2002
Automotive Steel Tubing For Fluid Handling
1 Scope These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These...
October 1, 1999
Automotive Steel Tubing for Fluid Handling
1 SCOPE. These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These...
December 1, 1997
Automotive Steel Tubing for Fluid Handling
A description is not available for this item.
GM123M
January 1, 1995
Automotive and Refrigeration Steel Tubing
A description is not available for this item.