GMNA - GM123M

Automotive Steel Tubing For Fluid Handling

inactive
Buy Now
Organization: GMNA
Publication Date: 1 February 2002
Status: inactive
Page Count: 10
scope:

1 Scope

These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These requirements are applicable to the product coming out of the tube mills and the coating application lines, which are sometimes separate facilities. This tubing is used in the production of customized parts and assemblies. It is recommended that those parts and assemblies be validated for corrosion performance, conductivity and continuity, strength, appearance, and other critical properties unique to the particular application.

Document History

November 1, 2015
Automotive Steel Tubing For Fluid Handling
These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These requirements...
June 1, 2006
Automotive Steel Tubing For Fluid Handling
These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These requirements...
February 1, 2003
Automotive Steel Tubing For Fluid Handling
1 Scope These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These...
GM123M
February 1, 2002
Automotive Steel Tubing For Fluid Handling
1 Scope These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These...
October 1, 1999
Automotive Steel Tubing for Fluid Handling
1 SCOPE. These specifications cover two types of steel tubing suitable for automotive uses. There are requirements for the base metal, the optional coating materials, and the coated tubing. These...
December 1, 1997
Automotive Steel Tubing for Fluid Handling
A description is not available for this item.
January 1, 1995
Automotive and Refrigeration Steel Tubing
A description is not available for this item.

References

Advertisement