IEC 60669-2-2

Switches for Household and Similar Fixed Electrical Installations - Part 2: Particular Requirements - Section 2: Remote-Control Switches (RCS)

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2002
Status: inactive
Page Count: 36
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Switches): 29.120.40
scope:

This standard applies to remote-control switches (hereinafter referred to as RCS).

This standard applies to electromagnetic RCS with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, and to electronic RCS with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, intended for household and similar fixed electrical installations, either indoors or outdoors.

Electronic RCS which include parts with electronic components in the control or switching circuits should fulfil the requirements, where applicable, of IEC 60669-2-1.

NOTE Contactors are not covered by this standard.

Document History

August 1, 2006
Switches for household and similar fixed electrical installations – Part 2-2: Particular requirements – Electromagnetic remote-control switches (RCS)
This part of IEC 60669 applies to electromagnetic remote-control switches (hereinafter referred to as RCS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, intended...
IEC 60669-2-2
May 1, 2002
Switches for Household and Similar Fixed Electrical Installations - Part 2: Particular Requirements - Section 2: Remote-Control Switches (RCS)
This standard applies to remote-control switches (hereinafter referred to as RCS). This standard applies to electromagnetic RCS with a rated voltage not exceeding 440 V and a rated current not...
November 1, 1996
Switches for Household and Similar Fixed Electrical Installations - Part 2: Particular Requirements - Section 2: Electromagnetic Remote-Control Switches (RCS)
A description is not available for this item.
January 1, 1996
Switches for Household and Similar Fixed Electrical Installations - Part 2: Particular Requirements - Section 2: Electromagnetic Remote-Control Switches (RCS)
A description is not available for this item.

References

Advertisement