DLA - SMD-5962-88683

MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 8K X 9 SRAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 March 1989
Status: inactive
Page Count: 19
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 (See 6.4) 8092 × 9 CMOS static RAM 45 ns 02 (See 6.4) 8092 × 9 CMOS static RAM 35 ns 03 (See 6.4) 8092 × 9 CMOS static RAM 25 ns

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline U C-11 (28-terminal, .560" × .358" × .120"), rectangular chip carrier package X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package Y See figure 1 (28-lead, 1.490" × .310" × .120"), dual-in-line package Z F-11 (28-lead, .740" × .380" × .090"), flat package

Supply voltage to ground potential - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs- - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output current- - - - - - - - - - - - - - - - - - - - - 20 mA Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, Junction-to-case (θJC): Cases T, U, X, and Z - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - - 28°C/W 1/ Junction temperature (TJ) 2/- - - - - - - - - - - - - - - +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH) - - - - - - - - - - - - - - 2.2 V dc to VCC + 0.5 V dc Low level input voltage (VIL) 3/- - - - - - - - - - - - - −1.0 V dcto + 0.8 V dc Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 14, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 SRAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 1, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 SRAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 10, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 SRAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. .
August 25, 1997
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 8K X 9 SRAM, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
SMD-5962-88683
March 7, 1989
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 8K X 9 SRAM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement