DLA - SMD-5962-93183 REV C
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 30 April 2002 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
Document History
January 30, 2020
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 2, 2014
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-93183 REV C
April 30, 2002
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 7, 1999
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 7, 1995
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
A description is not available for this item.
April 1, 1994
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...