DLA - SMD-5962-93183 REV B

MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 June 1999
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 30, 2020
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 2, 2014
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 30, 2002
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93183 REV B
June 7, 1999
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 7, 1995
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
A description is not available for this item.
April 1, 1994
MICROCIRCUIT, LINEAR, BUS TRANSCEIVER, DIFFERENTIAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement